Epson logo

Epson PowerLite S12+ 2800 ANSI lumens LCD SVGA (800x600) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175069
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson PowerLite S12+ 2800 ANSI lumens LCD SVGA (800x600) Black:

Epson PowerLite S12+, 2800 ANSI lumens, LCD, SVGA (800x600), 2000:1, 0.87 - 10.47 m, 16.78 million colours

Long summary description Epson PowerLite S12+ 2800 ANSI lumens LCD SVGA (800x600) Black:

Epson PowerLite S12+. Projector brightness: 2800 ANSI lumens, Projection technology: LCD, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 5000 h. Focal length range: 16.6 - 16.6 mm, Digital zoom: 1.35x. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 800 (WXGA), 1400 x 1050 (SXGA+), 640 x 480 (VGA), 800..., Supported video modes: 1080i, 480i, 480p, 720p. USB connector type: USB Type-A, USB Type-B

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.