Epson logo

Epson PowerLite 77c Multimedia Projector 2200 ANSI lumens LCD XGA (1024x768)

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127107
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson PowerLite 77c Multimedia Projector 2200 ANSI lumens LCD XGA (1024x768):

Epson PowerLite 77c Multimedia Projector, 2200 ANSI lumens, LCD, XGA (1024x768), 400:1, 762 - 7620 mm (30 - 300"), 16.78 million colours

Long summary description Epson PowerLite 77c Multimedia Projector 2200 ANSI lumens LCD XGA (1024x768):

Epson PowerLite 77c Multimedia Projector. Projector brightness: 2200 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focal length range: 18.4 - 22.12 mm. Noise level: 35 dB, Dot clock scanning frequency: 162 MHz. RMS rated power: 1 W

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.