Epson logo

Epson SureColor P6000 Standard Edition large format printer Inkjet Colour 2880 x 1440 DPI

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43058
Info modified on:
11 Jul 2022, 13:43:34
Short summary description Epson SureColor P6000 Standard Edition large format printer Inkjet Colour 2880 x 1440 DPI:

Epson SureColor P6000 Standard Edition, Inkjet, 2880 x 1440 DPI, ESC P, Cyan, Light black, Light Cyan, Light light black, Matte black, Photo black, Vivid light magenta,..., PrecisionCore TFP, 0.08 - 1.5 mm

Long summary description Epson SureColor P6000 Standard Edition large format printer Inkjet Colour 2880 x 1440 DPI:

Epson SureColor P6000 Standard Edition. Print technology: Inkjet, Maximum resolution: 2880 x 1440 DPI, Page description languages: ESC P. Media thickness: 0.08 - 1.5 mm, Print margin cut-sheet: 215.9 x 279.4 mm, Print margin roll: 12.7 cm. USB connector: USB Type-A, Ethernet LAN data rates: 1000Base-T. Product colour: Black, Grey, Display: LCD, Sound pressure level (printing): 47 dB. Power supply: 65 W, Power consumption (standby): 2 W, Power consumption (off): 0.5 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.