Epson TM-U220B (057BC): Ethernet, PS, EDG, China, 1 pc(s), 240 mm, 375 mm, 250 mm, 4.35 kg
Epson TM-U220B (057BC): Ethernet, PS, EDG. Country of origin: China. Quantity per pack: 1 pc(s), Package width: 240 mm, Package depth: 375 mm. Products per pallet: 56 pc(s), Products per pallet layer: 8 pc(s), Pallet gross width: 80 cm