Epson TM-U950 (283): Serial, w/o PS, ECW, Dot matrix, 18.6 ips, 1.3 x 3.1 mm, 16.7 cpi, RS-232C, RS-232C
Epson TM-U950 (283): Serial, w/o PS, ECW. Print technology: Dot matrix, Print speed: 18.6 ips, Character size: 1.3 x 3.1 mm. Serial interface type: RS-232C, Standard interfaces: RS-232C. Mean time between failures (MTBF): 180000 h, Country of origin: China, Ribbon life: 4500000 million characters. Width: 186 mm, Depth: 298 mm, Height: 195 mm. Quantity per pack: 1 pc(s), Package width: 360 mm, Package depth: 425 mm