Epson logo

Epson EcoTank ET-5150 Inkjet A4 4800 x 1200 DPI 37 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
307308
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Epson EcoTank ET-5150 Inkjet A4 4800 x 1200 DPI 37 ppm Wi-Fi:

Epson EcoTank ET-5150, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black, White

Long summary description Epson EcoTank ET-5150 Inkjet A4 4800 x 1200 DPI 37 ppm Wi-Fi:

Epson EcoTank ET-5150. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 23 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black, White

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.