Epson logo

Epson EcoTank ET-2711 Inkjet A4 5760 x 1440 DPI Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144363
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Epson EcoTank ET-2711 Inkjet A4 5760 x 1440 DPI Wi-Fi:

Epson EcoTank ET-2711, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, A4, Black

Long summary description Epson EcoTank ET-2711 Inkjet A4 5760 x 1440 DPI Wi-Fi:

Epson EcoTank ET-2711. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 2400 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Video
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.