Epson logo

Epson WorkForce Pro WF-3720DWF Inkjet A4 4800 x 2400 DPI 33 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58326
Info modified on:
14 Mar 2024, 19:53:08
Short summary description Epson WorkForce Pro WF-3720DWF Inkjet A4 4800 x 2400 DPI 33 ppm Wi-Fi:

Epson WorkForce Pro WF-3720DWF, Inkjet, Colour printing, 4800 x 2400 DPI, A4, Direct printing, Black

Long summary description Epson WorkForce Pro WF-3720DWF Inkjet A4 4800 x 2400 DPI 33 ppm Wi-Fi:

Epson WorkForce Pro WF-3720DWF. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.