Epson Aculaser C1100, Laser, Colour, A4, 25 ppm
Epson Aculaser C1100. Print technology: Laser, Colour. Number of print cartridges: 2, Maximum duty cycle: 45000 pages per month. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 25 ppm