Epson logo

Epson Stylus Pro 4000-C8 Gretag Macbeth Eye One Display 2 (Photo Edition)

Data-sheet quality:
created/standardized by Icecat
Product views:
69245
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Epson Stylus Pro 4000-C8 Gretag Macbeth Eye One Display 2 (Photo Edition):

Epson Stylus Pro 4000-C8 Gretag Macbeth Eye One Display 2 (Photo Edition), 2880 x 1440 DPI, USB Type-A, 32 MB, 52 dB, Japan, 59 W

Long summary description Epson Stylus Pro 4000-C8 Gretag Macbeth Eye One Display 2 (Photo Edition):

Epson Stylus Pro 4000-C8 Gretag Macbeth Eye One Display 2 (Photo Edition). Maximum resolution: 2880 x 1440 DPI. USB connector: USB Type-A. Internal memory: 32 MB, Sound pressure level (printing): 52 dB, Country of origin: Japan. Power consumption (typical): 59 W. Compatible operating systems: Macintosh 8.6.1 or later, Macintosh OS X (10.1.3 or later) Microsoft Windows 98/NT4.0/2000/ME/XP

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.