Epson logo

Epson WorkForce DS-510 Sheet-fed scanner 600 x 600 DPI A4 Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32296
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson WorkForce DS-510 Sheet-fed scanner 600 x 600 DPI A4 Black:

Epson WorkForce DS-510, 251 x 914 mm, 600 x 600 DPI, 48 bit, 24 bit, Sheet-fed scanner, Black

Long summary description Epson WorkForce DS-510 Sheet-fed scanner 600 x 600 DPI A4 Black:

Epson WorkForce DS-510. Maximum scan size: 251 x 914 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 48 bit. Scanner type: Sheet-fed scanner, Product colour: Black. Daily duty cycle (max): 3000 pages, Light source: ReadyScan LED, Scan file formats: JPG, PDF, TIFF. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Plastic Card, ISO A-series sizes (A0...A9): A4, A5, A6

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.