Epson logo

Epson WorkForce DS-50000

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
259062
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson WorkForce DS-50000:

Epson WorkForce DS-50000, 600 x 600 DPI, 16 bit, 48 bit, 4 sec/page, Flatbed scanner, White

Long summary description Epson WorkForce DS-50000:

Epson WorkForce DS-50000. Optical scanning resolution: 600 x 600 DPI, Input colour depth: 16 bit, Output colour depth: 48 bit. Scanner type: Flatbed scanner, Product colour: White. Maximum ISO A-series paper size: A3, ISO A-series sizes (A0...A9): A3, A4, A5, A6, ISO B-series sizes (B0...B9): B4, B5, B6. Standard interfaces: USB 2.0. Power supply type: AC, Power consumption (typical): 25.5 W, Power consumption (standby): 1.5 W

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.