Epson V30, 216 x 297 mm, 4800 x 9600 DPI, 48 bit, Flatbed scanner, A4, A4, A5, A6
Epson V30. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 4800 x 9600 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, A5, A6. Width: 280 mm, Depth: 57 mm, Height: 430 mm. Minimum system requirements: Intel Pentium II 450 MHz 215MB HDD 512MB RAM, Minimum storage drive space: 215 MB, Minimum RAM: 512 MB