Epico Spello USB Type-C 5000 Mbit/s Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4047
Info modified on:
12 Aug 2024, 20:41:05
Long product name Epico Spello USB Type-C 5000 Mbit/s Black, Silver:

Aluminium, TPE, ABS, PC, 7in1, 100W, 4K/30Hz, 5Gbps

Short summary description Epico Spello USB Type-C 5000 Mbit/s Black, Silver:

Epico Spello, USB Type-C, HDMI, USB 3.0, USB Type-C, MicroSD (TransFlash), SD, 5000 Mbit/s, 30 Hz, 3840 x 2160 pixels

Long summary description Epico Spello USB Type-C 5000 Mbit/s Black, Silver:

Epico Spello. Host interface: USB Type-C, Hub interfaces: HDMI, USB 3.0, USB Type-C, Compatible memory cards: MicroSD (TransFlash), SD. Data transfer rate: 5000 Mbit/s, Maximum refresh rate: 30 Hz, Maximum resolution (HDMI): 3840 x 2160 pixels. Power supply type: USB, Output voltage: 5 V, Output current: 1 A. Width: 26.9 mm, Depth: 14.8 mm, Height: 139.8 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.