EnGenius logo

EnGenius ENH1350EXT Outdoor CB/AP Dual Band 11ac Wave2 AC1300 400+867Mbps 2T2R 4x5dBi RP-SMA Antenna 360° x 90° GbE PoE.af IP67

Data-sheet quality:
created/standardized by Icecat
Product views:
37928
Info modified on:
14 Mar 2024, 19:52:32
Short summary description EnGenius ENH1350EXT Outdoor CB/AP Dual Band 11ac Wave2 AC1300 400+867Mbps 2T2R 4x5dBi RP-SMA Antenna 360° x 90° GbE PoE.af IP67:

EnGenius ENH1350EXT Outdoor CB/AP Dual Band 11ac Wave2 AC1300 400+867Mbps 2T2R 4x5dBi RP-SMA Antenna 360° x 90° GbE PoE.af IP67, 2.4 GHz, 5 GHz, 1000 Mbit/s, SNMP, SNMPv3, 10,100,1000 Mbit/s

Long summary description EnGenius ENH1350EXT Outdoor CB/AP Dual Band 11ac Wave2 AC1300 400+867Mbps 2T2R 4x5dBi RP-SMA Antenna 360° x 90° GbE PoE.af IP67:

EnGenius ENH1350EXT Outdoor CB/AP Dual Band 11ac Wave2 AC1300 400+867Mbps 2T2R 4x5dBi RP-SMA Antenna 360° x 90° GbE PoE.af IP67. 2.4 GHz, 5 GHz, Maximum data transfer rate: 1000 Mbit/s. Security algorithms: SNMP, SNMPv3. Ethernet LAN data rates: 10,100,1000 Mbit/s. Power over Ethernet (PoE). Product colour: White. Power consumption (max): 12.6 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.