EMC X410, NAS, Rack (4U), Intel® Xeon®, 128 GB, 97.6 TB, HDD+SSD
EMC X410. Type: NAS. Chassis type: Rack (4U). Processor family: Intel® Xeon®. Internal memory: 128 GB. Total installed storage capacity: 97.6 TB, Installed storage drive type: HDD+SSD