Electrolux Professional logo

Electrolux Professional TD6-6 Condenser 400V 9872130002 tumble dryer Freestanding Front-load Stainless steel

GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created by Electrolux Professional
Product views:
2662
Info modified on:
26 Nov 2021, 14:02:50
Long product name Electrolux Professional TD6-6 Condenser 400V 9872130002 tumble dryer Freestanding Front-load Stainless steel:

TD6-6 Condenser 400V 9872130002

Short summary description Electrolux Professional TD6-6 Condenser 400V 9872130002 tumble dryer Freestanding Front-load Stainless steel:

Electrolux Professional TD6-6 Condenser 400V 9872130002, Freestanding, Front-load, Condensation, Stainless steel, 400 V, 725 mm

Long summary description Electrolux Professional TD6-6 Condenser 400V 9872130002 tumble dryer Freestanding Front-load Stainless steel:

Electrolux Professional TD6-6 Condenser 400V 9872130002. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. AC input voltage: 400 V. Depth: 725 mm, Width: 597 mm, Height: 839 mm. Package width: 597 mm, Package depth: 725 mm, Package height: 839 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.