EIZO logo

EIZO FlexScan EV2430-GY LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
281852
Info modified on:
14 Mar 2025, 19:41:48
Short summary description EIZO FlexScan EV2430-GY LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA Grey:

EIZO FlexScan EV2430-GY, 61.2 cm (24.1"), 1920 x 1200 pixels, WUXGA, LED, 14 ms, Grey

Long summary description EIZO FlexScan EV2430-GY LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA Grey:

EIZO FlexScan EV2430-GY. Display diagonal: 61.2 cm (24.1"), Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED, Response time: 14 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Grey

3D tour
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.