EIZO logo

EIZO 19" Color Graphic LCD monitors + DTP94 computer monitor 48.3 cm (19") 1280 x 1024 pixels Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27470
Info modified on:
30 Dec 2024, 17:23:39
Short summary description EIZO 19" Color Graphic LCD monitors + DTP94 computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:

EIZO 19" Color Graphic LCD monitors + DTP94, 48.3 cm (19"), 1280 x 1024 pixels, 10 ms, Black

Long summary description EIZO 19" Color Graphic LCD monitors + DTP94 computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:

EIZO 19" Color Graphic LCD monitors + DTP94. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 10 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. USB hub version: 2.0. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.