Ednet logo

Ednet Cat5e Cross Network Cable 20 m networking cable Grey

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4958
Info modified on:
12 Jul 2021, 13:36:35
Long product name Ednet Cat5e Cross Network Cable 20 m networking cable Grey:

Cat5e Cross Network Cable 20 m

Short summary description Ednet Cat5e Cross Network Cable 20 m networking cable Grey:

Ednet Cat5e Cross Network Cable 20 m, 20 m, RJ-45, RJ-45, Grey

Long summary description Ednet Cat5e Cross Network Cable 20 m networking cable Grey:

Ednet Cat5e Cross Network Cable 20 m. Cable length: 20 m, Connector 1: RJ-45, Connector 2: RJ-45, Product colour: Grey

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.