Ednet logo

Ednet Cat5e Cross Network Cable 3 m networking cable Grey

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4891
Info modified on:
12 Jul 2021, 13:36:38
Long product name Ednet Cat5e Cross Network Cable 3 m networking cable Grey:

Cat5e Cross Network Cable 3 m

Short summary description Ednet Cat5e Cross Network Cable 3 m networking cable Grey:

Ednet Cat5e Cross Network Cable 3 m, 3 m, RJ-45, RJ-45, Grey

Long summary description Ednet Cat5e Cross Network Cable 3 m networking cable Grey:

Ednet Cat5e Cross Network Cable 3 m. Cable length: 3 m, Connector 1: RJ-45, Connector 2: RJ-45, Product colour: Grey

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.