Edimax logo

Edimax ES-5500GV2 Unmanaged L2 Gigabit Ethernet (10/100/1000) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12482
Info modified on:
14 Mar 2024, 17:28:27
Bullet Points Edimax ES-5500GV2 Unmanaged L2 Gigabit Ethernet (10/100/1000) Black:
  • - Complies with IEEE802.3, IEEE802.3u and IEEE802.3ab standards
  • - Supports auto MDI/MDI-X crossover detecting and auto correction
  • - Supports full and half duplex for 10/100Mbps, and full duplex for 1000Mbps
  • - Wire-speed packet filtering and forwarding rate
  • - Store-and-forward architecture filters fragment & CRC error packets
  • - Supports jumbo frames up to 9K bytes
  • - Supports IEEE802.3az energy efficient Ethernet function
Long product name Edimax ES-5500GV2 Unmanaged L2 Gigabit Ethernet (10/100/1000) Black:

5-Port Gigabit Desktop Switch

Short summary description Edimax ES-5500GV2 Unmanaged L2 Gigabit Ethernet (10/100/1000) Black:

Edimax ES-5500GV2, Unmanaged, L2, Gigabit Ethernet (10/100/1000), Full duplex

Long summary description Edimax ES-5500GV2 Unmanaged L2 Gigabit Ethernet (10/100/1000) Black:

Edimax ES-5500GV2. Switch type: Unmanaged, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex. MAC address table: 2048 entries. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.