Edbak logo

Edbak SWM250 139.7 cm (55") Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14244
Info modified on:
14 Jul 2020, 11:13:02
Short summary description Edbak SWM250 139.7 cm (55") Silver:

Edbak SWM250, 106.7 cm (42"), 139.7 cm (55"), 45 kg, 50 x 50 mm, 400 x 400 mm, Silver

Long summary description Edbak SWM250 139.7 cm (55") Silver:

Edbak SWM250. Maximum weight capacity: 45 kg, Minimum screen size: 106.7 cm (42"), Maximum screen size: 139.7 cm (55"), Minimum VESA mount: 50 x 50 mm, Maximum VESA mount: 400 x 400 mm. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.