Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 23060290 data-sheets &
39764 brands
– register (free)
Electric Bicycles
DYU A5 Black, White Aluminium One Size 35.6 cm (14") 22.4 kg Lithium
DYU A5 Black, White Aluminium One Size 35.6 cm (14") 22.4 kg Lithium
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
DYU
Product name:
A5
Product code:
9331924824320
GTIN (EAN/UPC):
9331924824320
Category:
Electric Bicycles
Icecat Product ID:
132978762
Data-sheet quality:
created/standardized by Icecat
Product views:
125
Info modified on:
08 Jul 2025, 17:46:01
Report mistake
Specs
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE