Duracell logo

Duracell DL123 Single-use battery Lithium

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57147
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Duracell DL123 Single-use battery Lithium:

Duracell DL123, Single-use battery, Lithium, 3 V, 17 mm, 17 mm, 34.5 mm

Long summary description Duracell DL123 Single-use battery Lithium:

Duracell DL123. Battery type: Single-use battery, Battery technology: Lithium, Battery voltage: 3 V. Width: 17 mm, Depth: 17 mm, Height: 34.5 mm. Type: DL123

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.