Duracell logo

Duracell Camera Battery - replaces Fujifilm NP-60 Battery

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69127
Info modified on:
12 Jun 2023, 11:45:56
Short summary description Duracell Camera Battery - replaces Fujifilm NP-60 Battery:

Duracell Camera Battery - replaces Fujifilm NP-60 Battery, 1150 mAh, 3.7 V, Lithium-Ion (Li-Ion)

Long summary description Duracell Camera Battery - replaces Fujifilm NP-60 Battery:

Duracell Camera Battery - replaces Fujifilm NP-60 Battery. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1150 mAh, Purpose: Camera. Width: 35 mm, Depth: 53 mm, Height: 7 mm. Quantity per pack: 1 pc(s), Package width: 84 mm, Package depth: 119 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.