Duracell logo

Duracell Camera Battery - replaces Olympus BLS-5 Battery

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89401
Info modified on:
17 Feb 2023, 14:40:42
Short summary description Duracell Camera Battery - replaces Olympus BLS-5 Battery:

Duracell Camera Battery - replaces Olympus BLS-5 Battery, 1100 mAh, 7.4 V, Lithium-Ion (Li-Ion)

Long summary description Duracell Camera Battery - replaces Olympus BLS-5 Battery:

Duracell Camera Battery - replaces Olympus BLS-5 Battery. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1100 mAh, Purpose: Camera. Width: 35 mm, Depth: 54 mm, Height: 12 mm. Quantity per pack: 1 pc(s), Package width: 84 mm, Package depth: 119 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.