Duracell logo

Duracell DR9613 camera/camcorder battery Lithium-Ion (Li-Ion) 1050 mAh

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37281
Info modified on:
20 Aug 2021, 12:57:25
Short summary description Duracell DR9613 camera/camcorder battery Lithium-Ion (Li-Ion) 1050 mAh:

Duracell DR9613, 1050 mAh, 3.7 V, Lithium-Ion (Li-Ion)

Long summary description Duracell DR9613 camera/camcorder battery Lithium-Ion (Li-Ion) 1050 mAh:

Duracell DR9613. Battery technology: Lithium-Ion (Li-Ion), Battery performance: 1050 mAh, Purpose: Camera. Width: 31 mm, Depth: 46 mm, Height: 9 mm. Quantity per pack: 1 pc(s), Package width: 84 mm, Package depth: 119 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.