Duracell logo

Duracell Ultra Fast Charger battery charger

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84587
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Duracell Ultra Fast Charger battery charger:

Duracell Ultra Fast Charger, Lithium-Ion (Li-Ion)

Long summary description Duracell Ultra Fast Charger battery charger:

Duracell Ultra Fast Charger. Compatible battery technologies: Lithium-Ion (Li-Ion). Product colour: Black. Input voltage: 230 V. Width: 124 mm, Depth: 67 mm, Height: 29 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.