Duracell logo

Duracell D394 household battery Single-use battery Silver-Oxide (S)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84179
Info modified on:
15 Jun 2023, 13:06:56
Short summary description Duracell D394 household battery Single-use battery Silver-Oxide (S):

Duracell D394, Single-use battery, Silver-Oxide (S), 1.5 V, 1 pc(s), Silver, 3 mm

Long summary description Duracell D394 household battery Single-use battery Silver-Oxide (S):

Duracell D394. Battery type: Single-use battery, Battery technology: Silver-Oxide (S), Battery voltage: 1.5 V. Height: 3 mm, Diameter: 9 mm, Weight: 9 g. Battery form factor: Button/coin

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.