Duracell logo

Duracell 9V Ultra Power Single-use battery Alkaline

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18152
Info modified on:
06 Oct 2022, 11:04:49
Long product name Duracell 9V Ultra Power Single-use battery Alkaline:

6LR61, 9V, alkaline

Short summary description Duracell 9V Ultra Power Single-use battery Alkaline:

Duracell 9V Ultra Power, Single-use battery, 9V, Alkaline, 9 V, 1 pc(s), Black

Long summary description Duracell 9V Ultra Power Single-use battery Alkaline:

Duracell 9V Ultra Power. Battery type: Single-use battery, Battery size(s): 9V, Battery technology: Alkaline. Battery form factor: Prismatic, Type: 6LR61, Dimensions (WxDxH): 48 x 27 x 18 mm

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.