Duracell logo

Duracell AAA Ultra Power (4pcs) Single-use battery Alkaline

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36881
Info modified on:
14 Mar 2024, 17:56:58
Long product name Duracell AAA Ultra Power (4pcs) Single-use battery Alkaline:

4x AAA, 1.5V, alkaline

Short summary description Duracell AAA Ultra Power (4pcs) Single-use battery Alkaline:

Duracell AAA Ultra Power (4pcs), Single-use battery, AAA, Alkaline, 1.5 V, 4 pc(s), Multicolour

Long summary description Duracell AAA Ultra Power (4pcs) Single-use battery Alkaline:

Duracell AAA Ultra Power (4pcs). Battery type: Single-use battery, Battery size(s): AAA, Battery technology: Alkaline. Width: 10.5 mm, Depth: 10.5 mm, Height: 44.5 mm. Package width: 86 mm, Package depth: 12 mm, Package height: 123 mm. Battery form factor: Cylindrical, Type: LR03

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.