Duracell logo

Duracell LR14 2-BL Ultra Single-use battery C Alkaline

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16830
Info modified on:
06 Oct 2022, 11:04:51
Short summary description Duracell LR14 2-BL Ultra Single-use battery C Alkaline:

Duracell LR14 2-BL Ultra, Single-use battery, C, Alkaline, 1.2 V, 2 pc(s), Black, Gold

Long summary description Duracell LR14 2-BL Ultra Single-use battery C Alkaline:

Duracell LR14 2-BL Ultra. Battery type: Single-use battery, Battery size(s): C, Battery technology: Alkaline. Height: 50 mm, Diameter: 2.62 cm, Weight: 69.5 g. Battery form factor: Cylindrical, Dimensions (WxDxH): 26.2 x 26.2 x 50 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.