Duracell logo

Duracell Ultra M3, D LR20 Single-use battery Alkaline

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41756
Info modified on:
06 Oct 2022, 11:04:50
Short summary description Duracell Ultra M3, D LR20 Single-use battery Alkaline:

Duracell Ultra M3, D LR20, Single-use battery, D, Alkaline, 1.5 V, 2 pc(s), Black, Copper

Long summary description Duracell Ultra M3, D LR20 Single-use battery Alkaline:

Duracell Ultra M3, D LR20. Battery type: Single-use battery, Battery size(s): D, Battery technology: Alkaline. Battery form factor: Cylindrical

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.