Dream Maker Spas logo

Dream Maker Spas Stonehenge Odyssey brownstone/espresso wicker

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19379
Info modified on:
14 Mar 2024, 19:36:02
Short summary description Dream Maker Spas Stonehenge Odyssey brownstone/espresso wicker:

Dream Maker Spas Stonehenge Odyssey brownstone/espresso wicker, 904 L, 6 person(s), Square, Jet massage, Polyethylene, Brown

Long summary description Dream Maker Spas Stonehenge Odyssey brownstone/espresso wicker:

Dream Maker Spas Stonehenge Odyssey brownstone/espresso wicker. Capacity: 904 L, Number of persons: 6 person(s), Shape: Square. Heater power: 2000 W, AC input voltage: 230 V. Width: 2080 mm, Depth: 2080 mm, Height: 810 mm. Package width: 2100 mm, Package depth: 1000 mm, Package height: 2200 mm

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.