Displex 01705, Apple, iPhone 14 Pro Max, Dry application, Impact resistant, Scratch resistant, Dust resistant, Transparent, 1 pc(s)
Displex 01705. Brand compatibility: Apple, Compatibility: iPhone 14 Pro Max. Dry application. Protection features: Impact resistant, Scratch resistant, Dust resistant. Surface finish: Glossy, Material: Tempered glass, Product colour: Transparent. Quantity per pack: 1 pc(s)