Digicom logo

Digicom IP Camera 300HD (VSIC-F01) Dome IP security camera Indoor 1280 x 1024 pixels Desk

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73918
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Digicom IP Camera 300HD (VSIC-F01) Dome IP security camera Indoor 1280 x 1024 pixels Desk:

Digicom IP Camera 300HD (VSIC-F01), IP security camera, Indoor, Wired & Wireless, Desk, White, Dome

Long summary description Digicom IP Camera 300HD (VSIC-F01) Dome IP security camera Indoor 1280 x 1024 pixels Desk:

Digicom IP Camera 300HD (VSIC-F01). Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired & Wireless. Mounting type: Desk, Product colour: White, Form factor: Dome. Minimum illumination: 2 lx. Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). LED type: IR, Infra-red wavelength: 940 nm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.