Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 20079587 data-sheets &
36152 brands
– register (free)
Toilet Roll Holders
Diaqua Florida Floorstanding Black
Diaqua Florida Floorstanding Black
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Diaqua
Product name:
Florida
Product code:
45 1041 97
GTIN (EAN/UPC):
8003341112694
Category:
Toilet Roll Holders
Icecat Product ID:
87568705
Data-sheet quality:
created/standardized by Icecat
Product views:
4190
Info modified on:
19 Jan 2021, 18:50:59
Short summary description Diaqua Florida Floorstanding Black:
Diaqua Florida, 153 mm, 260 mm, 644 mm
Long summary description Diaqua Florida Floorstanding Black:
Diaqua Florida. Width: 153 mm, Depth: 260 mm, Height: 644 mm
More>>>
Report mistake
Specs
No information available on Specs
Login or signup for Full Icecat
to access all product specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE