Dexlan logo

Dexlan SC/LC 50/125 M/M 10m InfiniBand/fibre optic cable Black, Red, White

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11210
Info modified on:
09 Jul 2021, 17:32:15
Short summary description Dexlan SC/LC 50/125 M/M 10m InfiniBand/fibre optic cable Black, Red, White:

Dexlan SC/LC 50/125 M/M 10m, 10 m, OM2, SC, LC

Long summary description Dexlan SC/LC 50/125 M/M 10m InfiniBand/fibre optic cable Black, Red, White:

Dexlan SC/LC 50/125 M/M 10m. Cable length: 10 m, Fibre optic type: OM2, Connector 1: SC, Connector 2: LC, Core diameter: 50 µm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.