Dexlan logo

Dexlan ST/LC 50/125 M/M 15m InfiniBand/fibre optic cable Black, Red, White, Yellow

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4405
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Dexlan ST/LC 50/125 M/M 15m InfiniBand/fibre optic cable Black, Red, White, Yellow:

Dexlan ST/LC 50/125 M/M 15m, 15 m, OM2, ST, LC

Long summary description Dexlan ST/LC 50/125 M/M 15m InfiniBand/fibre optic cable Black, Red, White, Yellow:

Dexlan ST/LC 50/125 M/M 15m. Cable length: 15 m, Fibre optic type: OM2, Connector 1: ST, Connector 2: LC, Core diameter: 50 µm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.