Dexlan logo

Dexlan 1m LC/LC 50/125 InfiniBand/fibre optic cable Purple

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9080
Info modified on:
07 Mar 2024, 15:34:52
Long product name Dexlan 1m LC/LC 50/125 InfiniBand/fibre optic cable Purple:

1m OM3 50/125 LC/LC Fiber Duplex Patch Cord, Purple

Short summary description Dexlan 1m LC/LC 50/125 InfiniBand/fibre optic cable Purple:

Dexlan 1m LC/LC 50/125, 1 m, OM3, LC, LC

Long summary description Dexlan 1m LC/LC 50/125 InfiniBand/fibre optic cable Purple:

Dexlan 1m LC/LC 50/125. Cable length: 1 m, Fibre optic type: OM3, Connector 1: LC, Connector 2: LC, Core diameter: 50 µm, Full duplex

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.