Dexlan logo

Dexlan 391490 InfiniBand/fibre optic cable 1 m SC LC Multicolour

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18130
Info modified on:
21 Jun 2023, 09:10:51
Long product name Dexlan 391490 InfiniBand/fibre optic cable 1 m SC LC Multicolour:

1m OM3 50/125 SC/LC Fiber Duplex Patch Cord

Short summary description Dexlan 391490 InfiniBand/fibre optic cable 1 m SC LC Multicolour:

Dexlan 391490, 1 m, OM3, SC, LC

Long summary description Dexlan 391490 InfiniBand/fibre optic cable 1 m SC LC Multicolour:

Dexlan 391490. Cable length: 1 m, Fibre optic type: OM3, Connector 1: SC, Connector 2: LC, Core diameter: 50 µm, Full duplex

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.