Dexlan logo

Dexlan 5m LC/SC 9/125 InfiniBand/fibre optic cable

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2425
Info modified on:
09 Jul 2021, 17:31:56
Long product name Dexlan 5m LC/SC 9/125 InfiniBand/fibre optic cable:

5m OS1 9/125 LC/SC SM Fiber Duplex Patch Cord

Short summary description Dexlan 5m LC/SC 9/125 InfiniBand/fibre optic cable:

Dexlan 5m LC/SC 9/125, 5 m, OS1, LC, SC

Long summary description Dexlan 5m LC/SC 9/125 InfiniBand/fibre optic cable:

Dexlan 5m LC/SC 9/125. Cable length: 5 m, Fibre optic type: OS1, Connector 1: LC, Connector 2: SC, Core diameter: 9 µm, Full duplex

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.