Dexlan logo

Dexlan 2m ST/SC 9/125 InfiniBand/fibre optic cable

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15407
Info modified on:
09 Jul 2021, 17:32:22
Long product name Dexlan 2m ST/SC 9/125 InfiniBand/fibre optic cable:

2m OS1 9/125 ST/SC SM Fiber Duplex Patch Cord

Short summary description Dexlan 2m ST/SC 9/125 InfiniBand/fibre optic cable:

Dexlan 2m ST/SC 9/125, 2 m, OS1, ST, SC

Long summary description Dexlan 2m ST/SC 9/125 InfiniBand/fibre optic cable:

Dexlan 2m ST/SC 9/125. Cable length: 2 m, Fibre optic type: OS1, Connector 1: ST, Connector 2: SC, Core diameter: 9 µm, Full duplex

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.