Dexlan logo

Dexlan 2m LC/ST, 50/125 InfiniBand/fibre optic cable

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15688
Info modified on:
21 Jun 2023, 09:10:48
Long product name Dexlan 2m LC/ST, 50/125 InfiniBand/fibre optic cable:

2m OM2 50/125 LC/ST Fiber Duplex Patch Cord

Short summary description Dexlan 2m LC/ST, 50/125 InfiniBand/fibre optic cable:

Dexlan 2m LC/ST, 50/125, 2 m, OM2, LC, ST

Long summary description Dexlan 2m LC/ST, 50/125 InfiniBand/fibre optic cable:

Dexlan 2m LC/ST, 50/125. Cable length: 2 m, Fibre optic type: OM2, Connector 1: LC, Connector 2: ST, Core diameter: 50 µm, Full duplex

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.