DELL logo

DELL Inspiron 5559 Intel® Core™ i3 i3-6100U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19212
Info modified on:
27 Jan 2025, 09:01:11
Short summary description DELL Inspiron 5559 Intel® Core™ i3 i3-6100U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:

DELL Inspiron 5559, Intel® Core™ i3, 2,3 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description DELL Inspiron 5559 Intel® Core™ i3 i3-6100U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:

DELL Inspiron 5559. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i3, Processor: i3-6100U, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drives: DVD Super Multi. Operating system software: Windows 10 Home. Product colour: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.