DELL PowerEdge R350, 2.9 GHz, E-2336, 16 GB, DDR4-SDRAM, 480 GB, Rack (1U)
DELL PowerEdge R350. Processor family: Intel Xeon E, Processor frequency: 2.9 GHz, Processor model: E-2336. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 480 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 600 W, Redundant power supply (RPS) support. Operating system installed: Windows Server 2022 Datacenter. Chassis type: Rack (1U)