DELL logo

DELL XPS 13 9360 Intel® Core™ i5 i5-7200U Laptop 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Home Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38364
Info modified on:
29 Jan 2025, 19:38:29
Short summary description DELL XPS 13 9360 Intel® Core™ i5 i5-7200U Laptop 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Home Black, Silver:

DELL XPS 13 9360, Intel® Core™ i5, 2.5 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description DELL XPS 13 9360 Intel® Core™ i5 i5-7200U Laptop 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Home Black, Silver:

DELL XPS 13 9360. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.