DELL XPS 13 9300, Intel® Core™ i7, 1.3 GHz, 34 cm (13.4"), 1920 x 1200 pixels, 8 GB, 512 GB
DELL XPS 13 9300. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1065G7, Processor frequency: 1.3 GHz. Display diagonal: 34 cm (13.4"), HD type: Full HD+, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Black, Platinum, Silver