DELL logo

DELL Precision 7550 Intel® Core™ i7 i7-10750H Mobile workstation 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA Quadro RTX 5000 Wi-Fi 6 (802.11ax) Windows 10 Pro US English Grey

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2120
Info modified on:
01 Feb 2025, 06:08:34
Short summary description DELL Precision 7550 Intel® Core™ i7 i7-10750H Mobile workstation 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA Quadro RTX 5000 Wi-Fi 6 (802.11ax) Windows 10 Pro US English Grey:

DELL Precision 7550, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL Precision 7550 Intel® Core™ i7 i7-10750H Mobile workstation 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA Quadro RTX 5000 Wi-Fi 6 (802.11ax) Windows 10 Pro US English Grey:

DELL Precision 7550. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10750H, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Grey

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.